Search
Filters

REF3025AIDBZRG4

Part No : REF3025AIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 63,240 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 28μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091768-REF3025AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient

The Texas Instruments REF3025AIDBZRG4 Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 25mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 75ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 28μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091768-REF3025AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3025AIDBZRG4
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
REF3025AIDBZRG4 Price

REF3025AIDBZRG4 Datasheet
REF3025AIDBZRG4 Application

REF3025AIDBZRG4 Replacement
REF3025AIDBZRG4 Pdf

REF3025AIDBZRG4 Pinout
REF3025AIDBZRG4 Image

REF3025AIDBZRG4 Picture
REF3025AIDBZRG4 In Stock

REF3025AIDBZRG4 Distributor
REF3025AIDBZRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
2 WIRE SERIAL EEPROM
500
POWER FACTOR CORRECTOR
132
IC LED DRIVER OFFL DIM 16SOIC
15
N - CHANNEL 800V - 1.2ohm - 7.5A - TO-247 PowerMESH MOSFET
108
IC MOSFET DRVR 1/2BRDG NCH16SOIC
Nonvolatile, I2C-Compatible 64-Position, Digital Potentiometer
6
9 Channel Bus LVDS Transceiver
65

Top Sellers