Search
Filters

REF3125AIDBZRG4

Part No : REF3125AIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,817 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091778-REF3125AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance

The Texas Instruments REF3125AIDBZRG4 Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091778-REF3125AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3125AIDBZRG4
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
REF3125AIDBZRG4 Price

REF3125AIDBZRG4 Datasheet
REF3125AIDBZRG4 Application

REF3125AIDBZRG4 Replacement
REF3125AIDBZRG4 Pdf

REF3125AIDBZRG4 Pinout
REF3125AIDBZRG4 Image

REF3125AIDBZRG4 Picture
REF3125AIDBZRG4 In Stock

REF3125AIDBZRG4 Distributor
REF3125AIDBZRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
SCR 1200V 16A D2PAK
94
85 MHz RGB Video Amplifier System with On Screen Display (OSD)
57
IC REG LDO ADJ 0.25A 8MSOP
111
IC OP AMP VCOM DRIVE 8UMAX
1
SONET/SDH 2.488-GBPS TRANSCEIVER
240
IC SWITCH TRIPLE SPDT 16TSSOP
24-Pin EE CMOS (Zero Power) Versatile PAL Device
413

Top Sellers