Search
Filters

REF3133AIDBZRG4

Part No : REF3133AIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3.3V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,920 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091782-REF3133AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The Texas Instruments REF3133AIDBZRG4 Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 3.3V, with a ±0.2%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091782-REF3133AIDBZRG4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3133AIDBZRG4
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
REF3133AIDBZRG4 Price

REF3133AIDBZRG4 Datasheet
REF3133AIDBZRG4 Application

REF3133AIDBZRG4 Replacement
REF3133AIDBZRG4 Pdf

REF3133AIDBZRG4 Pinout
REF3133AIDBZRG4 Image

REF3133AIDBZRG4 Picture
REF3133AIDBZRG4 In Stock

REF3133AIDBZRG4 Distributor
REF3133AIDBZRG4 PMIC - Voltage Reference

Top Sellers