Search
Filters

REF3325AIDBZRG4

Part No : REF3325AIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,040 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 1091809-REF3325AIDBZRG4
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Operating Supply Current 8.5μA
Voltage - Input 2.7 V to 5.5 V
Noise - 0.1Hz to 10Hz 70μVp-p
Temperature Coefficient 30ppm/°C
Tolerance ±0.15%
Output Current 5mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The Texas Instruments REF3325AIDBZRG4 Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.15%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 30ppm/°C.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 1091809-REF3325AIDBZRG4
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Operating Supply Current 8.5μA
Voltage - Input 2.7 V to 5.5 V
Noise - 0.1Hz to 10Hz 70μVp-p
Temperature Coefficient 30ppm/°C
Tolerance ±0.15%
Output Current 5mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3325AIDBZRG4
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
REF3325AIDBZRG4 Price

REF3325AIDBZRG4 Datasheet
REF3325AIDBZRG4 Application

REF3325AIDBZRG4 Replacement
REF3325AIDBZRG4 Pdf

REF3325AIDBZRG4 Pinout
REF3325AIDBZRG4 Image

REF3325AIDBZRG4 Picture
REF3325AIDBZRG4 In Stock

REF3325AIDBZRG4 Distributor
REF3325AIDBZRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWIT OTP OCP HV TO262
19
FIXED IND 100UH 400MA 1.6 OHM
50
IC SILICON SERIAL NUMBER 6-TSOC / Silicon Serial Number 6-Pin TSOC Tube
150
IC ADC 18BIT 400MSPS 10SON
575
IC MCU 8BIT 7KB FLASH 44MQFP
14
Voltage-to-Frequency and Frequency-to-Voltage CONVERTER
Thermally-Enhanced High Power RF LDMOS FET 70 W, 2110 – 2170 MHz
42

Top Sellers