Search
Filters

REF5045AIDRG4

Part No : REF5045AIDRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,966 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091858-REF5045AIDRG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The Texas Instruments REF5045AIDRG4 Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.5V, with a ±0.1%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 8ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091858-REF5045AIDRG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF5045AIDRG4
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
REF5045AIDRG4 Price

REF5045AIDRG4 Datasheet
REF5045AIDRG4 Application

REF5045AIDRG4 Replacement
REF5045AIDRG4 Pdf

REF5045AIDRG4 Pinout
REF5045AIDRG4 Image

REF5045AIDRG4 Picture
REF5045AIDRG4 In Stock

REF5045AIDRG4 Distributor
REF5045AIDRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC USB/AC ADP CHARGER 24-TQFN
90
Octal Buffer/Line Driver with 3-STATE Outputs | IC BUF NON-INVERT 5.5V 20SOIC
3
3 Volt Intel StrataFlash Memory
30
TVS DIODE 18.8VWM 30.6VC AXIAL
450
IC RECEIVER FIBER OPTIC 16SOIC
Fixed Inductors for Surface Mounting
106

Top Sellers