Search
Filters

REF5050AIDGKR

Part No : REF5050AIDGKR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 5.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091863-REF5050AIDGKR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The Texas Instruments REF5050AIDGKR Series voltage reference is available in the 8-VSSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.1%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 8ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 5.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091863-REF5050AIDGKR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF5050AIDGKR
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
REF5050AIDGKR Price

REF5050AIDGKR Datasheet
REF5050AIDGKR Application

REF5050AIDGKR Replacement
REF5050AIDGKR Pdf

REF5050AIDGKR Pinout
REF5050AIDGKR Image

REF5050AIDGKR Picture
REF5050AIDGKR In Stock

REF5050AIDGKR Distributor
REF5050AIDGKR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
SIPMOS Small-Signal Transistor (N channel Enhancement mode Logic Level)
45
16-Channel, 16-Bit PWM LED Driver with 7-Bit Global Brightness Control
22
IC OPAMP GP 10MHZ RRO 8SOIC
274
IC DAC 12BIT CUR OUT 64-QFN
47
IC AUDIO SOC SGL 32BIT 100-LQFP
20