Search
Filters

REF6225IDGKT

Part No : REF6225IDGKT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1091875-REF6225IDGKT
Case / Package 8-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 1.1mA
Voltage - Input 3 V to 5.5 V
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 3ppm/°C
Tolerance ±0.05%
Output Current 4mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments REF6225IDGKT Series voltage reference is available in the 8-VSSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.05%. Excellent performance is maintained at 4mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1091875-REF6225IDGKT
Case / Package 8-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 1.1mA
Voltage - Input 3 V to 5.5 V
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 3ppm/°C
Tolerance ±0.05%
Output Current 4mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF6225IDGKT
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
REF6225IDGKT Price

REF6225IDGKT Datasheet
REF6225IDGKT Application

REF6225IDGKT Replacement
REF6225IDGKT Pdf

REF6225IDGKT Pinout
REF6225IDGKT Image

REF6225IDGKT Picture
REF6225IDGKT In Stock

REF6225IDGKT Distributor
REF6225IDGKT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 70NS 48TFBGA
200
500mW SILICON ZENER DIODES
50
HIGH ISOLATION VOLTAGE SOP PHOTOCOUPLER
270
SENSOR TEMPERATURE I2C 8SOIC
300
IC GATE NAND 4CH 2-INP 14-SOIC
21
Advanced trench MOSFET process technology
31
SIPMOS Small-Signal Transistor (N channel Enhancement mode Logic Level)
110

Top Sellers