Search
Filters

REF6233IDGKT

Part No : REF6233IDGKT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3.3V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.55 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091877-REF6233IDGKT
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Texas Instruments REF6233IDGKT Series voltage reference is available in the 8-VSSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 3.3V, with a ±0.05%. Excellent performance is maintained at 4mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.55 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091877-REF6233IDGKT
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF6233IDGKT
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
REF6233IDGKT Price

REF6233IDGKT Datasheet
REF6233IDGKT Application

REF6233IDGKT Replacement
REF6233IDGKT Pdf

REF6233IDGKT Pinout
REF6233IDGKT Image

REF6233IDGKT Picture
REF6233IDGKT In Stock

REF6233IDGKT Distributor
REF6233IDGKT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
DIODE ZENER 2.7V 300MW SOD323
1800
CONN RCPT 70POS 0.4MM SMD GOLD
6509
SILICON NPN EPITAXIAL TYPE
183
NOR Flash Serial-SPI 3V/3.3V 256M-bit 32M x 8 8-Pin WPDFN T/R | IC FLASH 256M SPI 133MHZ 8WPDFN
350
16-BIT SHIFT REGISTERS | IC SERIAL-IN SHIFT-REG 24-DIP
6
N Channel Enhancement Mode MOSFET
1003
IC AMP CELLULAR 0HZ-5GHZ SOT86 / DC-5000 MHz, Cascadable SiGe HBT MMIC Amplifier
167

Top Sellers