Search
Filters

REF6241IDGKT

Part No : REF6241IDGKT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.096V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.35 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091878-REF6241IDGKT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The Texas Instruments REF6241IDGKT Series voltage reference is available in the 8-VSSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.05%. Excellent performance is maintained at 4mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.35 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091878-REF6241IDGKT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF6241IDGKT
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
REF6241IDGKT Price

REF6241IDGKT Datasheet
REF6241IDGKT Application

REF6241IDGKT Replacement
REF6241IDGKT Pdf

REF6241IDGKT Pinout
REF6241IDGKT Image

REF6241IDGKT Picture
REF6241IDGKT In Stock

REF6241IDGKT Distributor
REF6241IDGKT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
4. SPECIFICATIONS FOR EACH SERIES | CAP ALUM POLY 4.7UF 20% 10V SMD
895
IC LINE DRIVER RS422/423 16-DIP
87
IC VIDEO OPAMP HS LN 8-SOIC
IC VREF SERIES 3.3V 8SOIC
187
SILICON P-CHANNEL MOS FET HIGH SPEED POWER SWITCHING
867
Dual N-Channel Enhancement Mode MOSFET
114

Top Sellers