Search
Filters

REG71055DDCT

Part No : REG71055DDCT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 5.5V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,310 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1091986-REG71055DDCT
Case / Package TSOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier No
Frequency - Switching 1MHz
Output Current 60mA
Maximum Input Voltage 5.5V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Fixed
Topology Charge Pump
Purpose Step-Up/Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 5.5V
The REG71055DDCT is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Up/Step-Down. The part operates from 3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 60mA output current, with an output voltage of 5.5V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1091986-REG71055DDCT
Case / Package TSOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier No
Frequency - Switching 1MHz
Output Current 60mA
Maximum Input Voltage 5.5V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Fixed
Topology Charge Pump
Purpose Step-Up/Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Nominal Output Voltage (Min/Fixed) 5.5V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG71055DDCT
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
REG71055DDCT Price

REG71055DDCT Datasheet
REG71055DDCT Application

REG71055DDCT Replacement
REG71055DDCT Pdf

REG71055DDCT Pinout
REG71055DDCT Image

REG71055DDCT Picture
REG71055DDCT In Stock

REG71055DDCT Distributor
REG71055DDCT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
32M BIT CMOS 3.0V FLASH MEMORY
20
IC BUFF DVR 32BIT LOW V 96FBGA
97
50 mA, 100 mA, 150 mA CMOS LDOs
3725
IC MCU 32BIT 512KB FLASH 128TQFP
45
IC DRIVER MOSFET DUAL 8-SOIC
172
IC PMU WIRELESS DATA CARD 49WLCS
128

Top Sellers