Search
Filters

REG711EA-2.5/2K5

Part No : REG711EA-2.5/2K5
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 2.5V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091996-REG711EA-2.5/2K5
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The REG711EA-2.5/2K5 is manufactured by Texas Instruments, which is available in 8-VSSOP, with the function of Step-Up/Step-Down. The part operates from 1.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 50mA output current, with an output voltage of 2.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091996-REG711EA-2.5/2K5
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG711EA-2.5/2K5
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
REG711EA-2.5/2K5 Price

REG711EA-2.5/2K5 Datasheet
REG711EA-2.5/2K5 Application

REG711EA-2.5/2K5 Replacement
REG711EA-2.5/2K5 Pdf

REG711EA-2.5/2K5 Pinout
REG711EA-2.5/2K5 Image

REG711EA-2.5/2K5 Picture
REG711EA-2.5/2K5 In Stock

REG711EA-2.5/2K5 Distributor
REG711EA-2.5/2K5 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 64KB FLASH 64LQFP
1167
DIODE SCHOTTKY 60V 30MA DO35
3000
DIODE ZENER 4.3V 1W DO41
RES ARRAY 5 RES 1K OHM 6SIP
3
IC FILTER 10KHZ LOWPASS 8DIP
225
500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator
1

Top Sellers