Search
Filters

REG711EA-2.7/250

Part No : REG711EA-2.7/250
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 2.7V 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091999-REG711EA-2.7/250
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The REG711EA-2.7/250 is manufactured by Texas Instruments, which is available in 8-VSSOP, with the function of Step-Up/Step-Down. The part operates from 1.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 50mA output current, with an output voltage of 2.7V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091999-REG711EA-2.7/250
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG711EA-2.7/250
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
REG711EA-2.7/250 Price

REG711EA-2.7/250 Datasheet
REG711EA-2.7/250 Application

REG711EA-2.7/250 Replacement
REG711EA-2.7/250 Pdf

REG711EA-2.7/250 Pinout
REG711EA-2.7/250 Image

REG711EA-2.7/250 Picture
REG711EA-2.7/250 In Stock

REG711EA-2.7/250 Distributor
REG711EA-2.7/250 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
PLL Frequency Synthesizer | IC PLL FREQ SYNTHESIZER 16TSSOP
15 Watt | DC-DC Converter
4
40V N-Channel PowerTrench MOSFET | MOSFET N-CH 40V 10.8A 8SOIC
31
LOW SATURATION OUTPUT TYPE CURRENT DRIVER
164
IC REG BUCK ADJ 0.6A SYNC
10272
IC MCU 16BIT 384KB FLASH 100QFP
30

Top Sellers