Search
Filters

SA5534PSR

Part No : SA5534PSR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 10MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 500nA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Channel Output Current 38mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1094336-SA5534PSR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The SA5534PSR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 10 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The SA5534PSR provides the temperature range of -40°C to 85°C , 500nA input bias current,13 V/μs slew rate, 500μV input offset voltage and 4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 500nA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Channel Output Current 38mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1094336-SA5534PSR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SA5534PSR
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
SA5534PSR Price

SA5534PSR Datasheet
SA5534PSR Application

SA5534PSR Replacement
SA5534PSR Pdf

SA5534PSR Pinout
SA5534PSR Image

SA5534PSR Picture
SA5534PSR In Stock

SA5534PSR Distributor
SA5534PSR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Axial Lead Standard Recovery Rectifiers | DIODE GEN PURP 600V 1A DO41
1445
IC CTLR BATT CHRGR/ADAPT SOT23-6
24444
TRANS PREBIAS NPN 0.1W SSM
818
IC ON-SCREEN DISPLAY 28-TSSOP
313
DUAL 4-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER | IC MULTIPLEXER DUAL 4X1 16TSSOP
23
IC BUFFER NON-INVERT 3.6V 6SON / LOW-POWER DUAL SCHMITT-TRIGGER BUFFER
1500
Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers
860
Tiny microprocessor supervisors with manual reset | IC SUPERVISOR 2.25V SOT143-4
600

Top Sellers