Search
Filters

SN65HVD11HD

Part No :
SN65HVD11HD
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS485 SGL ESD 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,239 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1098781-SN65HVD11HD
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C
Supply Voltage - Operating 3 V to 3.6 V
Data Rate 10Mbps
Receiver Hysteresis 41mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments SN65HVD11HD is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -55°C to 175°C .The valid signal level of SN65HVD11HD is 41mV.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1098781-SN65HVD11HD
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C
Supply Voltage - Operating 3 V to 3.6 V
Data Rate 10Mbps
Receiver Hysteresis 41mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65HVD11HD
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
SN65HVD11HD Price

SN65HVD11HD Datasheet
SN65HVD11HD Application

SN65HVD11HD Replacement
SN65HVD11HD Pdf

SN65HVD11HD Pinout
SN65HVD11HD Image

SN65HVD11HD Picture
SN65HVD11HD In Stock

SN65HVD11HD Distributor
SN65HVD11HD Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator | IC COMP TTL/CMOS 1CHAN 12-LFCSP
500
Octal Buffers / Line Drivers with 3-state Outputs
2501
IC SUPERVISOR CPU 128K EE 8-SOIC
6
Slew Rate Controlled CMOS EIA-RS-485 Transceiver
19
IC EEPROM 1KBIT 400KHZ 8SOIC
8500
NPN SILICON PLANAR HIGH PERFORMANCE TRANSISTOR
92
IC COMPARATOR SGL R-R SOT23-5
175

Top Sellers