Search
Filters

SN65HVD11QDR

Part No : SN65HVD11QDR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC RS485 TRANSCEIVER 3.3V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,444 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098783-SN65HVD11QDR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Metering, Automation & Process Control
The Texas Instruments SN65HVD11QDR is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of SN65HVD11QDR is 35mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098783-SN65HVD11QDR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Metering, Automation & Process Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65HVD11QDR
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
SN65HVD11QDR Price

SN65HVD11QDR Datasheet
SN65HVD11QDR Application

SN65HVD11QDR Replacement
SN65HVD11QDR Pdf

SN65HVD11QDR Pinout
SN65HVD11QDR Image

SN65HVD11QDR Picture
SN65HVD11QDR In Stock

SN65HVD11QDR Distributor
SN65HVD11QDR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
50 Amp Schottky Rectifier
24
LatticeXP Family Data Sheet
252
IC SCHMITT TRIGGER HEX 14SOIC
720
IC REG LDO 1.5V 0.3A 6MLF
443
TVS DIODE 6VWM 10.3VC SMA
3663
Step-Up Converter for White LED Applications
111
MOSFET N-CH 40V 30A LFPAK
64
EVAL MOD FOR TPS61120
12

Top Sellers