We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SN65HVD1787DR

Part No : SN65HVD1787DR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC FAULT-PROT RS485 TXRX 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,078 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098796-SN65HVD1787DR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The Texas Instruments SN65HVD1787DR is 4.5 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 105°C .The valid signal level of SN65HVD1787DR is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098796-SN65HVD1787DR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65HVD1787DR
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
SN65HVD1787DR Price

SN65HVD1787DR Datasheet
SN65HVD1787DR Application

SN65HVD1787DR Replacement
SN65HVD1787DR Pdf

SN65HVD1787DR Pinout
SN65HVD1787DR Image

SN65HVD1787DR Picture
SN65HVD1787DR In Stock

SN65HVD1787DR Distributor
SN65HVD1787DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.15A SOT23-5
600
IC 3-8 LINE DECODR/DEMUX 16-SSOP
23
LOW RIPPLE VOLTAGE REGULATOR WITH EXTERNAL TRANSISTOR
268
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
4660
N CHANNEL SILICON POWER MOSET
486
NPN SWITCHING APPLICATION)
1000