Search
Filters

SN65LBC174A16DW

Part No : SN65LBC174A16DW
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC QUAD DIFF LINE DRVR 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098872-SN65LBC174A16DW
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The Texas Instruments SN65LBC174A16DW is 4.75 V to 5.25 V powered for RS422, RS485 communication protocol. Data rates greater than 30Mbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65LBC174A16DW is 40mV.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098872-SN65LBC174A16DW
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65LBC174A16DW
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
SN65LBC174A16DW Price

SN65LBC174A16DW Datasheet
SN65LBC174A16DW Application

SN65LBC174A16DW Replacement
SN65LBC174A16DW Pdf

SN65LBC174A16DW Pinout
SN65LBC174A16DW Image

SN65LBC174A16DW Picture
SN65LBC174A16DW In Stock

SN65LBC174A16DW Distributor
SN65LBC174A16DW Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TRANS PNP 20V 1A SOT223
20831
SURFACE MOUNT ULTRA FAST RECOVERY SILICON RECTIFIER 3.0 AMP, 100 THRU 1000 VOLTS
3900
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
397
IC REG BOOST ADJ 1A SOT23-5
4
CONN HEADER F4 .4MM 12POS SMD
8327
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
4