Search
Filters

SN65LVDS1050PW

Part No :
SN65LVDS1050PW
Manufacturer :
Catalog :
Interface - Signal Buffers,Repeaters,Splitters
Description :
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 552 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input LVDS, LVTTL
Output LVDS, LVTTL
Data Rate (Maximum) 400Mbps
Number of Channels 2
Delay Time 1.7ns
Capacitance - Input 3pF
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 12mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 784740-SN65LVDS1050PW
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name SN65LVDS1050
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UT 54LVDM055LV-UPC; 5962R0620201VXA; BU90LV049A;  BU90LV049A-E2;  
Texas Instruments SN65LVDS1050PW is available at WIN SOURCE. Please review product page below for detailed information, including SN65LVDS1050PW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN65LVDS1050PW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input LVDS, LVTTL
Output LVDS, LVTTL
Data Rate (Maximum) 400Mbps
Number of Channels 2
Delay Time 1.7ns
Capacitance - Input 3pF
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 12mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 784740-SN65LVDS1050PW
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name SN65LVDS1050
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UT 54LVDM055LV-UPC; 5962R0620201VXA; BU90LV049A;  BU90LV049A-E2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65LVDS1050PW
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
SN65LVDS1050PW Price

SN65LVDS1050PW Datasheet
SN65LVDS1050PW Application

SN65LVDS1050PW Replacement
SN65LVDS1050PW Pdf

SN65LVDS1050PW Pinout
SN65LVDS1050PW Image

SN65LVDS1050PW Picture
SN65LVDS1050PW In Stock

SN65LVDS1050PW Distributor
SN65LVDS1050PW Interface - Signal Buffers,Repeaters,Splitters

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 400V 1A DO41
58
IC MCU 8BIT 64KB FLASH 64TQFP
55
FAST CMOS 18-BIT REGISTERED TRANSCEIVER
93
4-Mode Preset Equalizer IC 
929
IC DRIVER QUAD HS NON-INV 16SOIC
30
TVS DIODE 5VWM SOD882
573

Top Sellers