Search
Filters

SN65LVDS33DR

Part No : SN65LVDS33DR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DIFF RECEIVER H-S 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,002 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098966-SN65LVDS33DR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The Texas Instruments SN65LVDS33DR is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 400Mbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65LVDS33DR is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098966-SN65LVDS33DR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65LVDS33DR
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
SN65LVDS33DR Price

SN65LVDS33DR Datasheet
SN65LVDS33DR Application

SN65LVDS33DR Replacement
SN65LVDS33DR Pdf

SN65LVDS33DR Pinout
SN65LVDS33DR Image

SN65LVDS33DR Picture
SN65LVDS33DR In Stock

SN65LVDS33DR Distributor
SN65LVDS33DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
7.5A LOW DROP POSITIVE VOLTAGE REGULATOR ADJUSTABLE AND FIXED
TRANS PNP 50V 2A SOT89-3
62
8-Bit High Speed μP Compatible A/D Converter with Track/Hold Function
2
IC GATE NAND 1CH 2-INP SC-70-5
270
FIXED IND 22NH 350MA 580 MOHM
1000
Limiter PIN Diodes
40
IC D-TYPE POS TRG SNGL 16SOP
250
IC REG LDO 3.3V 1A TO252-3
850
IC VOLT DETECTOR OVER/UND 8-SOIC
159

Top Sellers