Search
Filters

SN65LVDT33DR

Part No : SN65LVDT33DR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DIFF RECEIVER H-S 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,924 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098992-SN65LVDT33DR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The Texas Instruments SN65LVDT33DR is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 400Mbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65LVDT33DR is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098992-SN65LVDT33DR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65LVDT33DR
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
SN65LVDT33DR Price

SN65LVDT33DR Datasheet
SN65LVDT33DR Application

SN65LVDT33DR Replacement
SN65LVDT33DR Pdf

SN65LVDT33DR Pinout
SN65LVDT33DR Image

SN65LVDT33DR Picture
SN65LVDT33DR In Stock

SN65LVDT33DR Distributor
SN65LVDT33DR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PWM 28DIP
229
5-V Low Dropout Voltage Regulator
328
RES SMD 750 OHM 1% 1.5W 2512
200
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
3250
SMT PHEMT LOW NOISE AMPLIFIER, 9 - 18 GHz | IC RF AMP GP 9GHZ-18GHZ 32SMT
100

Top Sellers