Search
Filters

SN65MLVD201DRG4

Part No : SN65MLVD201DRG4
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC M-LVDS LINE DVR/RCVR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,843 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1099021-SN65MLVD201DRG4
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Clock & Timing, Consumer Electronics, Communications & Networking
The Texas Instruments SN65MLVD201DRG4 is 3 V to 3.6 V powered Transceiver for LVDS, Multipoint communication protocol. Data rates greater than 200Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SN65MLVD201DRG4 is 25mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1099021-SN65MLVD201DRG4
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Clock & Timing, Consumer Electronics, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN65MLVD201DRG4
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
SN65MLVD201DRG4 Price

SN65MLVD201DRG4 Datasheet
SN65MLVD201DRG4 Application

SN65MLVD201DRG4 Replacement
SN65MLVD201DRG4 Pdf

SN65MLVD201DRG4 Pinout
SN65MLVD201DRG4 Image

SN65MLVD201DRG4 Picture
SN65MLVD201DRG4 In Stock

SN65MLVD201DRG4 Distributor
SN65MLVD201DRG4 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N-CHANNEL 500V - 7.2A TO-220/FP/D2PAK/I2PAK Zener-Protected SuperMESH MOSFET
50
IC REG LINEAR 5V 75MA SNT4A / SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
9050
IC BATT CHRGR LIION 1CELL 16WQFN
150
IC AMP AUDIO PWR .325W MONO 8DIP
90

Top Sellers