Search
Filters

SN7404N

IC HEX INVERTER 14-DIP
Manufacturer: Texas Instruments
rohs
Availability: 10,010 In Stock
The Texas Instruments SN7404N provides 6 independent Inverter, which is supplied in specified 14-PDIP with 14-DIP (0.300", 7.62mm) dimension. The device is designed for operation with a power supply range of 4.75 V to 5.25 V and a specified temperature range of 0°C to 70°C. The max propagation delay of SN7404N is 22ns @ 5V, 15pF.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 400μA, 16mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1099033-SN7404N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 400μA, 16mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1099033-SN7404N
SN7404N Price

SN7404N Datasheet
SN7404N Application

SN7404N Replacement
SN7404N Pdf

SN7404N Pinout
SN7404N Image

SN7404N Picture
SN7404N In Stock

SN7404N Distributor
SN7404N Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BUCK 5V 1A TO220-5
9408
10-bit bus switch with precharged outputs and Schottky undershoot protection for live insertion
1360
Dual, High Performance 150mA uCap ULDO
1900
Mixed Signal ISP Flash MCU Family
6660
IC REG LDO 3.3V 3A TO263-5
3674