Search
Filters

SN74ABT377APW

Part No : SN74ABT377APW
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 460 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 766882-SN74ABT377APW
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name SN74ABT377
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
74ABT377CMTC; 74ABT377CMTCX; 
Texas Instruments SN74ABT377APW is available at WIN SOURCE. Please review product page below for detailed information, including SN74ABT377APW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74ABT377APW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 766882-SN74ABT377APW
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name SN74ABT377
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
74ABT377CMTC; 74ABT377CMTCX; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ABT377APW
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
SN74ABT377APW Price

SN74ABT377APW Datasheet
SN74ABT377APW Application

SN74ABT377APW Replacement
SN74ABT377APW Pdf

SN74ABT377APW Pinout
SN74ABT377APW Image

SN74ABT377APW Picture
SN74ABT377APW In Stock

SN74ABT377APW Distributor
SN74ABT377APW Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 6A SOT223
200
OPTOISOLATR 5KV TRANSISTOR 4-DIP
2713
3.0 AMPS. High Efficient Surface Mount Rectifiers
900
TRANS NPN 100V 1A
1000
IC SRAM 1MBIT 55NS 32STSOP
522
TELEPHONE SIGNALLING TRANSCEIVER
88
3.3V ECL 2-Input Differential AND/NAND
139
ATF15xx-DK2 - Integrated Development Environment (IDE)
165
SCF built-in sound processor for car audio
152

Top Sellers