Search
Filters

SN74AC04MDREP

Part No :
SN74AC04MDREP
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC HEX INVERTER 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
55+
€0.953
€52.435
120+
€0.806
€96.724
185+
€0.782
€144.662
255+
€0.758
€193.260
330+
€0.733
€241.838
440+
€0.660
€290.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,349 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099100-SN74AC04MDREP
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The Texas Instruments SN74AC04MDREP provides 6 independent Inverter, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of SN74AC04MDREP is 7ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099100-SN74AC04MDREP
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AC04MDREP
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
SN74AC04MDREP Price

SN74AC04MDREP Datasheet
SN74AC04MDREP Application

SN74AC04MDREP Replacement
SN74AC04MDREP Pdf

SN74AC04MDREP Pinout
SN74AC04MDREP Image

SN74AC04MDREP Picture
SN74AC04MDREP In Stock

SN74AC04MDREP Distributor
SN74AC04MDREP Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
CRYSTAL 40.0000MHZ 10PF SMD
268
IC REG BUCK SEPIC ADJ 4.5A 8SOIC
5
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20SSOP
20
IC DGTL MEDIA PROC 529FCBGA
42
TVS DIODE 5V 12.5V SLP0603P2X3F
3000
Interference Suppression Film Capacitors MKP Radial Potted Type | CAP FILM 0.022UF 20% 630VDC RAD
75

Top Sellers