Search
Filters

SN74AC04N

Part No :
SN74AC04N
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
HEX INVERTERS
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
€0.755
€45.283
140+
€0.639
€89.463
220+
€0.619
€136.277
300+
€0.600
€179.958
385+
€0.581
€223.750
515+
€0.522
€269.051
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,775 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1253220-SN74AC04N
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name SN74AC04
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AC04PC_NL; 74AC04PC;  74AC04PC_Q; 
Texas Instruments SN74AC04N is available at WIN SOURCE. Please review product page below for detailed information, including SN74AC04N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AC04N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1253220-SN74AC04N
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name SN74AC04
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AC04PC_NL; 74AC04PC;  74AC04PC_Q; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AC04N
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
SN74AC04N Price

SN74AC04N Datasheet
SN74AC04N Application

SN74AC04N Replacement
SN74AC04N Pdf

SN74AC04N Pinout
SN74AC04N Image

SN74AC04N Picture
SN74AC04N In Stock

SN74AC04N Distributor
SN74AC04N Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.15A 5SOT
1000
+2.5V to +5.5V, Low-Power, Single/Dual, 8-Bit Voltage-Output DACs in μMAX Package | IC DAC 8BIT V-OUT 8UMAX
CONN FAKRA JACK STR 50 OHM CRIMP / Conn SMB 0Hz to 6GHz 50Ohm Crimp ST Cable Mount RCP Gold Automotive
34
1 M SRAM (128-kword x 8-bit)
3
BRIDGE RECTIFIER, STANDARD, 20A,
398

Top Sellers