SN74AHC132PW

Part No :
SN74AHC132PW
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS | IC GATE NAND SCHMITT 4CH 14TSSOP
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
10+
$5.4270
$54.270
23+
$4.5180
$103.914
35+
$4.3880
$153.580
47+
$4.2580
$200.126
61+
$4.1290
$251.869
81+
$3.7390
$302.859
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 248 pieces
MOQ: 10 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AHC132
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253441-SN74AHC132PW
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Texas Instruments SN74AHC132PW is available at WIN SOURCE. Please review product page below for detailed information, including SN74AHC132PW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AHC132PW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AHC132
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253441-SN74AHC132PW
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHC132PW
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
SN74AHC132PW Price

SN74AHC132PW Datasheet
SN74AHC132PW Application

SN74AHC132PW Replacement
SN74AHC132PW Pdf

SN74AHC132PW Pinout
SN74AHC132PW Image

SN74AHC132PW Picture
SN74AHC132PW In Stock

SN74AHC132PW Distributor
SN74AHC132PW Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
FUNCTION GENERATOR 20MHZ SWEEP
235
TRANS NPN 20V 5A TO-92 / Trans GP BJT NPN 20V 5A 3-Pin TO-92 Ammo
80
Schottky barrier diode
12700
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD (HBM) PROTECTION
6000
GLASS PASSIVATED SILICON RECTIFIER (VOLTAGE RANGE 50 to 800 Volts CURRENT 8.0 Amperes)
170
BUFFER/INVERTER BASED PERIPHERAL
18-Mbit (512K x 36/1M x 18) Pipelined SRAM with NoBL™ Architecture
20

Top Sellers