SN74AHC1G04DRLR

Part No :
SN74AHC1G04DRLR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC SINGLE INVERTER GATE SOT-5
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
15+
$3.3710
$50.565
36+
$2.8070
$101.052
56+
$2.7260
$152.656
76+
$2.6460
$201.096
98+
$2.5650
$251.370
130+
$2.3230
$301.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,277 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1099195-SN74AHC1G04DRLR
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The Texas Instruments SN74AHC1G04DRLR provides 1 independent Inverter, which is supplied in specified SOT-5 with SOT-553 dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74AHC1G04DRLR is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1099195-SN74AHC1G04DRLR
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHC1G04DRLR
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
SN74AHC1G04DRLR Price

SN74AHC1G04DRLR Datasheet
SN74AHC1G04DRLR Application

SN74AHC1G04DRLR Replacement
SN74AHC1G04DRLR Pdf

SN74AHC1G04DRLR Pinout
SN74AHC1G04DRLR Image

SN74AHC1G04DRLR Picture
SN74AHC1G04DRLR In Stock

SN74AHC1G04DRLR Distributor
SN74AHC1G04DRLR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC RGSTRD BUS EXCHANGER 56SSOP
56
314/324 Series Lead-free 3AB, Fast-acting Fuse
190
IC SRAM 144MBIT PAR 361FCBGA
362
IC AMP AUDIO PWR 1.4W AB 10VSSOP
29
IC REG BUCK ADJ 5A TO263-7
60
Trimless Voltage Controlled Amplifiers
Op Amp Single Low Noise Amplifier R-R I/O 12V 8-Pin PDIP Tube / IC OPAMP GP 4MHZ RRO 8DIP
20
K-Band High Power Amplifier
25

Top Sellers