Search
Filters

SN74AHC1G08DRLRG4

Part No : SN74AHC1G08DRLRG4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 1CH 2-INP SOT-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,681 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1099202-SN74AHC1G08DRLRG4
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Texas Instruments SN74AHC1G08DRLRG4 provides 1 independent AND Gate, which is supplied in specified SOT-5 with SOT-553 dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of SN74AHC1G08DRLRG4 is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1099202-SN74AHC1G08DRLRG4
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHC1G08DRLRG4
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
SN74AHC1G08DRLRG4 Price

SN74AHC1G08DRLRG4 Datasheet
SN74AHC1G08DRLRG4 Application

SN74AHC1G08DRLRG4 Replacement
SN74AHC1G08DRLRG4 Pdf

SN74AHC1G08DRLRG4 Pinout
SN74AHC1G08DRLRG4 Image

SN74AHC1G08DRLRG4 Picture
SN74AHC1G08DRLRG4 In Stock

SN74AHC1G08DRLRG4 Distributor
SN74AHC1G08DRLRG4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE DPDT 2A 12V
430
3-INPUT VIDEO SWITCH 
461
IC DAC 24BIT AUDIO 192KHZ 16SSOP
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
IC VREF SHUNT ADJ SOT23-3
1422
MOSFET P-CH 30V 1.4A ES6
884

Top Sellers