Search
Filters

SN74AHCT273DBR

Part No : SN74AHCT273DBR
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,748 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 75MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1099295-SN74AHCT273DBR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Texas Instruments SN74AHCT273DBR is available at WIN SOURCE. Please review product page below for detailed information, including SN74AHCT273DBR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AHCT273DBR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 75MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1099295-SN74AHCT273DBR
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHCT273DBR
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
SN74AHCT273DBR Price

SN74AHCT273DBR Datasheet
SN74AHCT273DBR Application

SN74AHCT273DBR Replacement
SN74AHCT273DBR Pdf

SN74AHCT273DBR Pinout
SN74AHCT273DBR Image

SN74AHCT273DBR Picture
SN74AHCT273DBR In Stock

SN74AHCT273DBR Distributor
SN74AHCT273DBR Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC LITH-ION FAST CHARGER 16-SOIC
969
Fast Avalanche SMD Rectifier
2000
SINGLE BIT DUAL POWER SUPPLY TRANSLATING TRANSCEIVER WITH 3 STATE OUTPUTS | IC TRNSLTR BIDIR X2DFN1410-6
19000
LC2MOS Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
0.4mm Height Low-profile (Surface Mount Type)
301

Top Sellers