Search
Filters

SN74AHCT574DWR

OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
Texas Instruments SN74AHCT574DWR is available at WIN SOURCE. Please review product page below for detailed information, including SN74AHCT574DWR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AHCT574DWR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253666-SN74AHCT574DWR
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253666-SN74AHCT574DWR
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
SN74AHCT574DWR Price

SN74AHCT574DWR Datasheet
SN74AHCT574DWR Application

SN74AHCT574DWR Replacement
SN74AHCT574DWR Pdf

SN74AHCT574DWR Pinout
SN74AHCT574DWR Image

SN74AHCT574DWR Picture
SN74AHCT574DWR In Stock

SN74AHCT574DWR Distributor
SN74AHCT574DWR Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
X34 PB USM S-MOS (LF) TRANSISTOR
148672
FIXED IND 10UH 2.5A 158 MOHM SMD
2000
SCHOTTKY BARRIER RECTIFIER
12000
300mA, Low Noise, Micropower LDO Regulators
228