The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74ALS1645AN

Part No SN74ALS1645AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 20DIP
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
Pricing & Ordering $3.741 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.8210
$52.389
21+
$4.7770
$100.317
33+
$4.6270
$152.691
45+
$4.4780
$201.510
58+
$4.3290
$251.082
78+
$3.8810
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,600 pieces
MOQ: 9 pcs
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
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 16mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74ALS1645
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253717-SN74ALS1645AN
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Description

Product Overview: SN74ALS1645AN

The SN74ALS1645AN is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and performance in digital systems. This particular chip is an octal bus transceiver and is designed to provide bidirectional communication between data buses. With its advanced Schottky (ALS) logic technology, the SN74ALS1645AN offers fast switching speeds and improved signal integrity, making it an ideal choice for high-speed data transfer applications.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: ALS
  • Number of Pins: 20
  • Package Type: PDIP (Plastic Dual-In-line Package)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Drive Capability: High-Current Outputs Drive Up To 15 LSTTL Loads
  • Direction Control: Direction of data flow is determined by DIR input
  • Output Enable: Output can be placed in high-impedance state, allowing for bus arbitration

Performance and Quality

With Texas Instruments' commitment to quality, the SN74ALS1645AN is designed to meet the rigorous demands of modern digital electronics. The device features a typical switching speed of just a few nanoseconds, ensuring rapid data transfer between buses. Its high-current outputs are capable of driving multiple low-power Schottky TTL (LSTTL) loads, which is essential for creating interfaces with other logic families.

Applications

The SN74ALS1645AN is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Data multiplexing
  • Memory switching
  • Peripheral driving

Conclusion

Overall, the SN74ALS1645AN from Texas Instruments stands out as a robust and reliable component for facilitating efficient communication between data buses. Its high-speed performance, coupled with the ability to interface with various logic families, makes it a valuable addition to any digital system requiring dependable data transfer capabilities.