Search
Filters

SN74ALVTH162245GR

Part No : SN74ALVTH162245GR
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS TRANSCVR 16BIT 48TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,009 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 32mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099429-SN74ALVTH162245GR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The SN74ALVTH162245GR, offered by Texas Instruments, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2.3 V to 2.7 V, 3 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 48-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 32mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099429-SN74ALVTH162245GR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ALVTH162245GR
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
SN74ALVTH162245GR Price

SN74ALVTH162245GR Datasheet
SN74ALVTH162245GR Application

SN74ALVTH162245GR Replacement
SN74ALVTH162245GR Pdf

SN74ALVTH162245GR Pinout
SN74ALVTH162245GR Image

SN74ALVTH162245GR Picture
SN74ALVTH162245GR In Stock

SN74ALVTH162245GR Distributor
SN74ALVTH162245GR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
SOFT RECOVERY PLASTIC RECTIFIER(VOLTAGE - 100 to 800 Volts CURRENT - 2.0 Amperes)
2600
RES SMD 4.7K OHM 5% 1/4W 1210
400
IC RTC CLK/CALENDAR I2C 8-SOIC
3564
3.3V Zero Delay Buffer
1528
3-PHASE BRIDGE DRIVER
476
MOSFET N-CH 30V 16A 8-SOIC
8843
Hi-Speed USB Transceiver with 1.8V-3.3V ULPI Interface - 26MHz Reference Clock
37
DIODE ZENER 4.7V 500MW SOD80
315

Top Sellers