The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74ALVTH16821VR

Part No SN74ALVTH16821VR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
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
Pricing & Ordering $2.308 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.6710
$51.394
34+
$3.0120
$102.408
52+
$2.9180
$151.736
71+
$2.8240
$200.504
92+
$2.7290
$251.068
123+
$2.4470
$300.981
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 28,000 pieces
MOQ: 14 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq) 100μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP
Family Part Number 74ALVTH16821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253944-SN74ALVTH16821VR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance

Description

Product Overview: SN74ALVTH16821VR

The SN74ALVTH16821VR from Texas Instruments is a high-performance, 20-bit universal bus driver designed to meet the needs of high-speed, low-power consumption, and low-noise environments. This integrated circuit (IC) is part of the ALVTH series, which is known for its advanced 2.5-V/3.3-V 16-bit bus transceivers and registers.

Key Features:

  • Technology: The device utilizes BiCMOS technology which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology.
  • Bus Interface: It features a 20-bit interface, perfect for wide data path management and high-density applications.
  • Operating Voltage: The SN74ALVTH16821VR operates at a voltage range of 2.5V to 3.3V, making it compatible with various logic levels and suitable for mixed-voltage system environments.
  • High Drive: The IC provides high-drive outputs (-32 mA IOH, 64 mA IOL) to ensure signal integrity in heavy load conditions.
  • Speed: With fast propagation delays and output transition times, it is optimized for high-speed data transmission, reducing system bottlenecks.
  • Package: Housed in a 56-Pin SSOP (Shrink Small Outline Package), the SN74ALVTH16821VR is designed for space-saving and reliable surface-mount applications.

Applications:

The SN74ALVTH16821VR is ideal for a diverse range of applications, including:

  • Memory interfacing
  • Data communication
  • Server and telecom infrastructure
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVTH16821VR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.

Ordering Information:

To order or inquire about the SN74ALVTH16821VR, customers can visit the Texas Instruments website or contact authorized distributors. Detailed specifications, data sheets, and support resources are available to assist with product integration and utilization.