Search
Filters

SN74AUC06RGYR

Part No :
SN74AUC06RGYR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
HEX INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.3ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-VQFN (3.5x3.5)
Package 14-VFQFN Exposed Pad
Win Source Part Number 1254011-SN74AUC06RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name SN74AUC06
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
SN74AUC06RGY; SN74AUC06RGYRG4;  
Texas Instruments SN74AUC06RGYR is available at WIN SOURCE. Please review product page below for detailed information, including SN74AUC06RGYR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AUC06RGYR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.3ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-VQFN (3.5x3.5)
Package 14-VFQFN Exposed Pad
Win Source Part Number 1254011-SN74AUC06RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name SN74AUC06
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
SN74AUC06RGY; SN74AUC06RGYRG4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AUC06RGYR
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
SN74AUC06RGYR Price

SN74AUC06RGYR Datasheet
SN74AUC06RGYR Application

SN74AUC06RGYR Replacement
SN74AUC06RGYR Pdf

SN74AUC06RGYR Pinout
SN74AUC06RGYR Image

SN74AUC06RGYR Picture
SN74AUC06RGYR In Stock

SN74AUC06RGYR Distributor
SN74AUC06RGYR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC CONV R/D 12-BIT W/OSC 44-LQFP
2
MOSFET N-CH 240V 350MA SOT-223
62
XTAL OSC XO 156.2500MHZ LVDS SMD
9
IC FLASH RAM 1G PARAL 130VFBGA
45
IC REG BUCK 5V 125MA SOT23-6
23
IC MULTIPLEXER LVDS 1CH 16TSSOP
366
IC REG BUCK ADJ 3A 10MSOP
255

Top Sellers