Search
Filters

SN74AUC2G86DCUR

DUAL 2-INPUT EXCLUSIVE-OR GATE
Manufacturer: Texas Instruments
rohs
Availability: 2,057 In Stock
Texas Instruments SN74AUC2G86DCUR is available at WIN SOURCE. Please review product page below for detailed information, including SN74AUC2G86DCUR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AUC2G86DCUR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1254053-SN74AUC2G86DCUR
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1254053-SN74AUC2G86DCUR
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
SN74AUC2G86DCUR Price

SN74AUC2G86DCUR Datasheet
SN74AUC2G86DCUR Application

SN74AUC2G86DCUR Replacement
SN74AUC2G86DCUR Pdf

SN74AUC2G86DCUR Pinout
SN74AUC2G86DCUR Image

SN74AUC2G86DCUR Picture
SN74AUC2G86DCUR In Stock

SN74AUC2G86DCUR Distributor
SN74AUC2G86DCUR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BUCK 3.3V 3A TO220F-5
13733
Silicon Avalanche Diodes - 1000W Surface Mount Transient Voltage Suppressor
5960
IC MUX QUAD 2INP NONINV 16-CDIP
2700
IC MPU RESET CIRC 4.00V SOT23-3
245
XFRMR 2CT:1/1.26 / 2CT:1/1.26
600