Search
Filters

SN74AUP1T04DCKR

Part No :
SN74AUP1T04DCKR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC INVERTER SCHMITT 1CH SC70-5 / LOW POWER,1.8/2.5/3.3-V INPUT,3.3-V COMS OUTPUT, SINGLE INVERTER GATE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,678 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 2.3V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay at V, Max CL 4.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Part Number Series 74AUP1T04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Win Source Part Number 805800-SN74AUP1T04DCKR
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 2.3V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay at V, Max CL 4.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Part Number Series 74AUP1T04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Win Source Part Number 805800-SN74AUP1T04DCKR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AUP1T04DCKR
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
SN74AUP1T04DCKR Price

SN74AUP1T04DCKR Datasheet
SN74AUP1T04DCKR Application

SN74AUP1T04DCKR Replacement
SN74AUP1T04DCKR Pdf

SN74AUP1T04DCKR Pinout
SN74AUP1T04DCKR Image

SN74AUP1T04DCKR Picture
SN74AUP1T04DCKR In Stock

SN74AUP1T04DCKR Distributor
SN74AUP1T04DCKR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
CONN RCPT 20POS .100 DL STR SMD
5
Dual, Low-Power, Wideband, Voltage Feedback OPERATIONAL AMPLIFIER with Disable
2
MOSFET N-CH 100V 100A 8TDSON / Trans MOSFET N-CH 100V 100A Automotive 8-Pin TDSON EP T/R
105
IC LED DRIVER RGLTR DIM 16TQFN
1109
CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
5000
FIXED IND 560NH 150MA 550 MOHM
5011

Top Sellers