Search
Filters

SN74AUP2G241RSER

Part No : SN74AUP2G241RSER
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR 3ST DUAL LP 8UQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1099617-SN74AUP2G241RSER
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The SN74AUP2G241RSER, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 0.8 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 8-UQFN (1.5x1.5) Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1099617-SN74AUP2G241RSER
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AUP2G241RSER
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
SN74AUP2G241RSER Price

SN74AUP2G241RSER Datasheet
SN74AUP2G241RSER Application

SN74AUP2G241RSER Replacement
SN74AUP2G241RSER Pdf

SN74AUP2G241RSER Pinout
SN74AUP2G241RSER Image

SN74AUP2G241RSER Picture
SN74AUP2G241RSER In Stock

SN74AUP2G241RSER Distributor
SN74AUP2G241RSER Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
POLYSWITCH .50A RESET FUSE SMD
15590
IC REG LDO 2.7V 50MA SOT23-5
358
EpItaxial Planar NPN Silicon Darlington Transistor
126
TRANS NPN 50V 0.1A SMINI 3P
432
IC FPGA 300 I/O 676FCBGA
289
Negative Low Dropout Adjustable Regulator
2
MOSFET N-CH 30V 7.6A IPAK
15

Top Sellers