Search
Filters

SN74BCT25245DWR

Part No : SN74BCT25245DWR
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS TXRX 3ST OCTAL 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1099652-SN74BCT25245DWR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The SN74BCT25245DWR, offered by Texas Instruments, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a 0°C to 70°C (TA) temperature,enclosed in a 24-SOIC Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1099652-SN74BCT25245DWR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74BCT25245DWR
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
SN74BCT25245DWR Price

SN74BCT25245DWR Datasheet
SN74BCT25245DWR Application

SN74BCT25245DWR Replacement
SN74BCT25245DWR Pdf

SN74BCT25245DWR Pinout
SN74BCT25245DWR Image

SN74BCT25245DWR Picture
SN74BCT25245DWR In Stock

SN74BCT25245DWR Distributor
SN74BCT25245DWR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 20SOIC
385
RES ARRAY 4 RES ZERO OHM 1206 / CAT/CAY 16 Series - Chip Resistor Arrays
792
DIODE ZENER 68V 2W DO204AL
389
IC REG LDO 3.2V 0.1A SOT23-5
1000
TVS DIODE 5VWM 9.2VC SMC
97
N-Channel MOSFET 500V, 13.0A, 0.5(ohm)
103

Top Sellers