Search
Filters

SN74HC02PWT

Part No : SN74HC02PWT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NOR 4CH 2-INP 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1099791-SN74HC02PWT
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The Texas Instruments SN74HC02PWT provides 4 independent NOR Gate, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HC02PWT is 15ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1099791-SN74HC02PWT
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC02PWT
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
SN74HC02PWT Price

SN74HC02PWT Datasheet
SN74HC02PWT Application

SN74HC02PWT Replacement
SN74HC02PWT Pdf

SN74HC02PWT Pinout
SN74HC02PWT Image

SN74HC02PWT Picture
SN74HC02PWT In Stock

SN74HC02PWT Distributor
SN74HC02PWT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET 2P-CH 20V 2.1A 1206-8
2100
Enhanced Thinfilm LED
300
8-UNIT 500mA SOURCE TYPE DARLINGTON TRANSISTOR ARRAY
1328
DIODE ZENER 27V 1W DO214AC
160
Poly-carbonmonofluoride (BR Series) and Manganese Dioxide (CR Series)
1688
IC BUFF NON-INVERT 3.6V 20TSSOP
298
CAP CER 10000PF 50V X7R 0402
6000
MOSFET N-CH 100V 21.7A DPAK
750

Top Sellers