Search
Filters

SN74HC132DTE4

Part No : SN74HC132DTE4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099815-SN74HC132DTE4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The Texas Instruments SN74HC132DTE4 provides 4 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HC132DTE4 is 21ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099815-SN74HC132DTE4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC132DTE4
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
SN74HC132DTE4 Price

SN74HC132DTE4 Datasheet
SN74HC132DTE4 Application

SN74HC132DTE4 Replacement
SN74HC132DTE4 Pdf

SN74HC132DTE4 Pinout
SN74HC132DTE4 Image

SN74HC132DTE4 Picture
SN74HC132DTE4 In Stock

SN74HC132DTE4 Distributor
SN74HC132DTE4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC CONV 8BIT SER/PAR ECL 32LQFP
55
32 Mbit 4Mb x8 or 2Mb x16, Dual Bank 8:24, Boot Block 3V Supply Flash Memory
20
100-MHz Differential Buffer for PCI Express and SATA
3
IC REG BUCK 3.3V 0.5A SYNC 8SOIC
1385
Advanced Power MOSFET
247
IC GATE NOR 4CH 2-INP 14-DIP
246