Search
Filters

SN74HC14DTG4

Part No : SN74HC14DTG4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER SCHMITT 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099828-SN74HC14DTG4
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MM74HC14MX;  SN74HC14DTE4; SN74HC14DTG4;  SN74HC14DG4;  
The Texas Instruments SN74HC14DTG4 provides 6 independent Inverter, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HC14DTG4 is 21ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099828-SN74HC14DTG4
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MM74HC14MX;  SN74HC14DTE4; SN74HC14DTG4;  SN74HC14DG4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC14DTG4
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
SN74HC14DTG4 Price

SN74HC14DTG4 Datasheet
SN74HC14DTG4 Application

SN74HC14DTG4 Replacement
SN74HC14DTG4 Pdf

SN74HC14DTG4 Pinout
SN74HC14DTG4 Image

SN74HC14DTG4 Picture
SN74HC14DTG4 In Stock

SN74HC14DTG4 Distributor
SN74HC14DTG4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 10DFN
600
Multichannel 96 kHz Codec
I2C Controlled 4.5A Single Cell USB/Adaptor Charger With Narrow VDC Power Path Management and USB OTG
32
Silicon NPN Power Transistors
2
IC HEX INVERTER 14-SOIC
310
1024K x 16 BIT LOW POWER CMOS SRAM
10
IC MOSFET DRIVER N-CHAN 8-SOIC
536
3-Terminal Fixed Negative Output Voltage Regulator
200

Top Sellers