The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74HC158DT

Part No SN74HC158DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX QUAD 2-1 16-SOIC
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
Pricing & Ordering $4.310 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.3420
$53.420
23+
$4.3830
$100.809
36+
$4.2460
$152.856
49+
$4.1090
$201.341
63+
$3.9720
$250.236
85+
$3.5620
$302.770
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,250 pieces
MOQ: 10 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099839-SN74HC158DT
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

Product Overview: SN74HC158DT by Texas Instruments

The SN74HC158DT is a high-performance integrated circuit manufactured by Texas Instruments, known for their expertise in semiconductor design and production. This particular chip is part of the 74HC series, which is a family of logic devices characterized by their high speed and low power consumption. The SN74HC158DT is a quadruple 2-line to 1-line data selectors/multiplexers that offers users a reliable and efficient means of routing digital signals within their electronic systems.

Key Features

  • Logic Type: The device operates as a data selector/multiplexer, allowing one of two inputs to be selected for each of the four output channels.
  • Operating Voltage: It has a wide operating voltage range of 2V to 6V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Speed: The 74HC series is known for its high-speed operation, and the SN74HC158DT is no exception, providing swift data selection and minimal propagation delays.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital components.
  • Packaging: The SN74HC158DT comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface mounting and helps to conserve space on printed circuit boards.

Applications

The versatility of the SN74HC158DT makes it an excellent choice for a wide array of applications, including data routing, signal gating, multiplexing, and as a function generator. It is commonly used in digital systems where multiple input signals need to be selected or routed to other parts of the circuit, such as in communication systems, computers, data processors, and control systems.

Quality and Reliability

As with all Texas Instruments products, the SN74HC158DT is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs to specifications under varying conditions, making it a trusted component for both commercial and industrial applications.