Search
Filters

SN74HC4066DT

Part No : SN74HC4066DT
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD 1X1 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 30 Ohm (Typ)
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 31ns, 34ns
-3db Bandwidth 30MHz
Channel Capacitance(CS off, CD off) 0.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1099908-SN74HC4066DT
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The SN74HC4066DT device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a 14-SOIC Reel - TR packing. It designed for 2 V to 6 V operation,with a on resistance of 30 Ohm (Typ) max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 0.5pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 30 Ohm (Typ)
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 31ns, 34ns
-3db Bandwidth 30MHz
Channel Capacitance(CS off, CD off) 0.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1099908-SN74HC4066DT
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC4066DT
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
SN74HC4066DT Price

SN74HC4066DT Datasheet
SN74HC4066DT Application

SN74HC4066DT Replacement
SN74HC4066DT Pdf

SN74HC4066DT Pinout
SN74HC4066DT Image

SN74HC4066DT Picture
SN74HC4066DT In Stock

SN74HC4066DT Distributor
SN74HC4066DT Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Multiformat SDTV Video Decoder
30
3G3RX EMC FILTER, 3G3RX-A4450/
1000
TRANS PREBIAS PNP 0.2W SMINI
2100
ADJUSTABLE PRECISION ZENER SHUNT REGULATOR
13
HIGH POWER WHITE LED DRIVER 2-MHz SYNCHRONOUS BOOST CONVERTER WITH STANDARD LOGIC INTERFACE | IC LED DRIVER RGLTR DIM 10VSON
11
IC OPAMP VFB 560MHZ 8MSOP
699

Top Sellers