Search
Filters

SN74HC4852DR

Part No : SN74HC4852DR
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX DUAL 4X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 39ns, 78ns
Channel Capacitance(CS off, CD off) 22pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1008495-SN74HC4852DR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The SN74HC4852DR device is a SP4T IC MUX/DEMUX, manufactured by Texas Instruments, housed in a 16-SOIC Reel - TR packing. It designed for 2 V to 6 V operation,with a on resistance of 195 Ohm max, and a leakage current(IS OFF)of 200nA max. The operating temperature range is -40°C to 85°C (TA) ,with 22pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 39ns, 78ns
Channel Capacitance(CS off, CD off) 22pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1008495-SN74HC4852DR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC4852DR
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
SN74HC4852DR Price

SN74HC4852DR Datasheet
SN74HC4852DR Application

SN74HC4852DR Replacement
SN74HC4852DR Pdf

SN74HC4852DR Pinout
SN74HC4852DR Image

SN74HC4852DR Picture
SN74HC4852DR In Stock

SN74HC4852DR Distributor
SN74HC4852DR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC CLK ZDB 9OUT 133MHZ 16SOIC
16
IC DRIVER HIGH/LOW SIDE 8SOIC
596
TrenchMOS transistor Standard level FET
78
DIODE RECTIFIER 200V 1245A
500
Measurement Equipment
160

Top Sellers