The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74HC540DWG4

Part No SN74HC540DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC Tube
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
Pricing & Ordering $0.586 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
75+
$0.7070
$53.025
175+
$0.5800
$101.500
270+
$0.5620
$151.740
370+
$0.5440
$201.280
480+
$0.5260
$252.480
640+
$0.4710
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 28,180 pieces
MOQ: 75 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795018-SN74HC540DWG4
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name SN74HC540
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MM74HC540WM;  MM74HC540WM_NL; MM74HC540WMX_NL; MM74HC540WMX;  

Description

SN74HC540DWG4 Octal Buffers and Line Drivers

The SN74HC540DWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74HC series, which is well-known for its robustness and versatility in various applications. The SN74HC540DWG4 is specifically designed to be used as octal buffers and line drivers with 3-state outputs.

Key Features

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • High Current Drive: With the capability to drive up to 15mA at the outputs, this IC can drive larger loads than standard logic ICs, making it ideal for driving LEDs, relays, and other high-current devices.
  • 3-State Outputs: The SN74HC540DWG4 features 3-state outputs which allow for the outputs to be set to a high impedance state. This is crucial for bus-oriented applications where multiple outputs must share a common connection.
  • Octal Configuration: The device has eight inverters, which makes it perfect for applications that require multiple buffering channels, thereby simplifying design and saving space on the PCB.

Applications

The versatile nature of the SN74HC540DWG4 makes it suitable for a broad range of applications, including:

  • Memory drivers
  • Buffer drivers
  • Data line drivers
  • Control line drivers
  • Bus-oriented systems

Package and Quality

Packaged in a 20-pin SOIC (Small Outline Integrated Circuit), the SN74HC540DWG4 offers a compact solution for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its products through rigorous testing and quality control processes.

In summary, the SN74HC540DWG4 from Texas Instruments is a highly reliable and versatile octal buffer and line driver that meets the needs of various digital applications requiring high current drive and 3-state output functionality. Its compatibility with a wide range of voltage levels and its octal format make it an excellent choice for designers looking to optimize their systems' performance and efficiency.