Search
Filters

SN74HC86DRG4

QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Manufacturer: Texas Instruments
rohs
Availability: 2,045 In Stock
Texas Instruments SN74HC86DRG4 is available at WIN SOURCE. Please review product page below for detailed information, including SN74HC86DRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74HC86DRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254718-SN74HC86DRG4
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254718-SN74HC86DRG4
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
SN74HC86DRG4 Price

SN74HC86DRG4 Datasheet
SN74HC86DRG4 Application

SN74HC86DRG4 Replacement
SN74HC86DRG4 Pdf

SN74HC86DRG4 Pinout
SN74HC86DRG4 Image

SN74HC86DRG4 Picture
SN74HC86DRG4 In Stock

SN74HC86DRG4 Distributor
SN74HC86DRG4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
THREE-TERMINAL LOW DROPOUT VOLTAGE REGULATOR
803
MOSFET N-CH 20V 6A BGA
4974
Plastic-Encapsulate Transistor
3000
10/100/1000 BASE-TX SINGLE PORT MAGNETICS MODULES
244
High Reliability Photocoupler
1
LOW POWER_LEGACY
15480