Search
Filters

SN74HC86N

Part No : SN74HC86N
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES | IC GATE XOR 4CH 2-INP 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
200+
€0.229
€45.720
470+
€0.194
€90.945
720+
€0.188
€135.432
995+
€0.182
€180.891
1,280+
€0.176
€225.792
1,705+
€0.158
€270.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,107 pieces can ship immediately
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Family Name SN74HC86
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74HC86N;   74HC86N,652; MM74HC86NX; 
Fake Threat In the Open Market 70 pct.
Popularity High
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
Win Source Part Number 1254719-SN74HC86N
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 25
Family Part Number 74HC86
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Logic Level - High 1.5V ~ 4.2V
Logic Level - Low 0.5V ~ 1.8V
Current - Output High, Low 5.2mA, 5.2mA
Current - Quiescent (Maximum) 2μA
Supply Voltage (V) 2V ~ 6V
Number of Inputs 2
Logic Type XOR (Exclusive OR)
Packaging Tube
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments SN74HC86N is available at WIN SOURCE. Please review product page below for detailed information, including SN74HC86N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74HC86N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Family Name SN74HC86
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74HC86N;   74HC86N,652; MM74HC86NX; 
Fake Threat In the Open Market 70 pct.
Popularity High
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
Win Source Part Number 1254719-SN74HC86N
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 25
Family Part Number 74HC86
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Logic Level - High 1.5V ~ 4.2V
Logic Level - Low 0.5V ~ 1.8V
Current - Output High, Low 5.2mA, 5.2mA
Current - Quiescent (Maximum) 2μA
Supply Voltage (V) 2V ~ 6V
Number of Inputs 2
Logic Type XOR (Exclusive OR)
Packaging Tube
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC86N
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
SN74HC86N Price

SN74HC86N Datasheet
SN74HC86N Application

SN74HC86N Replacement
SN74HC86N Pdf

SN74HC86N Pinout
SN74HC86N Image

SN74HC86N Picture
SN74HC86N In Stock

SN74HC86N Distributor
SN74HC86N Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
80mΩ, 500mA/1.1A High-Side Power Switches with Flag
600
2CH PERIPHERAL AND/NAND/OR/NOR/DRIVERS
68
PIR Sensor Light Switch Controller
2082
IC MCU 8BIT 8KB FLASH 44QFP
20
DIODE ARRAY SBR 100V 10A TO262
382
4 M PSRAM (512-kword x 8-bit) 2 k Refresh
51
1.5A Switching Regulator with High Efficiency Sleep Mode
1
IC TXRX RS485/RS422 14-SOIC
9