Search
Filters

SN74HCT14PWT

Part No : SN74HCT14PWT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER HEX SCHM 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 30ns @ 5.5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1099966-SN74HCT14PWT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The Texas Instruments SN74HCT14PWT provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HCT14PWT is 30ns @ 5.5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 30ns @ 5.5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1099966-SN74HCT14PWT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HCT14PWT
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
SN74HCT14PWT Price

SN74HCT14PWT Datasheet
SN74HCT14PWT Application

SN74HCT14PWT Replacement
SN74HCT14PWT Pdf

SN74HCT14PWT Pinout
SN74HCT14PWT Image

SN74HCT14PWT Picture
SN74HCT14PWT In Stock

SN74HCT14PWT Distributor
SN74HCT14PWT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC SWITCH BUS 4BIT TTL 16-QSOP
534
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, drver circuit)
1200
IC REG LDO 3.3V 0.2A SOT5
300
CONN TERM RECT TONG 4 AWG #10
599
45 V, 100 mA NPN general-purpose transistors
49
Low Power, Low Dropout, 300mA, RF - Linear Regulators
488
TVS DIODE 11VWM 18.2VC SOD123FL
2687
IC REG BUCK ADJ 1A QD 28-QFN
5

Top Sellers