Search
Filters

SN74LS174DR

Part No : SN74LS174DR
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,242 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 40MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 26mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1100025-SN74LS174DR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Texas Instruments SN74LS174DR is available at WIN SOURCE. Please review product page below for detailed information, including SN74LS174DR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LS174DR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 40MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 26mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1100025-SN74LS174DR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LS174DR
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
SN74LS174DR Price

SN74LS174DR Datasheet
SN74LS174DR Application

SN74LS174DR Replacement
SN74LS174DR Pdf

SN74LS174DR Pinout
SN74LS174DR Image

SN74LS174DR Picture
SN74LS174DR In Stock

SN74LS174DR Distributor
SN74LS174DR Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.25A SOT23-5
293
ZERO DELAY, DIFFERENTIAL-TO-LVCMOS/LVTTL CLOCK GENERATOR
2
N-channel enhancement mode field-effect transistor
8132
CONVE DC/DC 0.75 3.63V @ 10A SMD
24
IC AMP BUFFER RFIC 2GHZ 8-LPCC
1
DS92001 3.3V B/LVDS-BLVDS Buffer
1249
Linear Integrated Circuit(CURRENT-MODE PWM CONTROLLER)
3700
IC VIDEO SYNC SEPARATOR 8-SOIC
357
IC REG CTRLR MULT TOP 16TSSOP
9

Top Sellers