Search
Filters

SN74LS19ADR

Part No : SN74LS19ADR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC INV HEX SCHMITT-TRIG 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.75V
Logic Level - High 2.15V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1100028-SN74LS19ADR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LS19ADR provides 6 independent Inverter, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.75 V to 5.25 V and a specified temperature range of 0°C to 70°C. The max propagation delay of SN74LS19ADR is 30ns @ 5V, 15pF.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.75V
Logic Level - High 2.15V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1100028-SN74LS19ADR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LS19ADR
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
SN74LS19ADR Price

SN74LS19ADR Datasheet
SN74LS19ADR Application

SN74LS19ADR Replacement
SN74LS19ADR Pdf

SN74LS19ADR Pinout
SN74LS19ADR Image

SN74LS19ADR Picture
SN74LS19ADR In Stock

SN74LS19ADR Distributor
SN74LS19ADR Logic - Gates and Inverters

Top Sellers